KYOCERA AVX Components Corporation Ceramic Capacitor, Multilayer, Ceramic, 500V, 1.7857% +Tol, 1.7857% -Tol, Bg, 90+/-20Ppm/cel Tc, 0.0000056Uf, Surface Mount, 0505 Rohs Compliant Kyocera Avx CDR14BG5R6EBUS

Description
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 500V, 1.7857% +TOL, 1.7857% -TOL, BG, 90+/-20PPM/CEL TC, 0.0000056UF, SURFACE MOUNT, 0505 ROHS COMPLIANT: YES
Description
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 500V, 1.7857% +TOL, 1.7857% -TOL, BG, 90+/-20PPM/CEL TC, 0.0000056UF, SURFACE MOUNT, 0505 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, Multilayer, Ceramic, 500V, 1.7857% +Tol, 1.7857% -Tol, Bg, 90+/-20Ppm/cel Tc, 0.0000056Uf, Surface Mount, 0505 Rohs Compliant Kyocera Avx - 96AJ1874 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, Multilayer, Ceramic, 500V, 1.7857% +Tol, 1.7857% -Tol, Bg, 90+/-20Ppm/cel Tc, 0.0000056Uf, Surface Mount, 0505 Rohs Compliant Kyocera Avx
96AJ1874
Ceramic Capacitor, Multilayer, Ceramic, 500V, 1.7857% +Tol, 1.7857% -Tol, Bg, 90+/-20Ppm/cel Tc, 0.0000056Uf, Surface Mount, 0505 Rohs Compliant Kyocera Avx 96AJ1874
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 500V, 1.7857% +TOL, 1.7857% -TOL, BG, 90+/-20PPM/CEL TC, 0.0000056UF, SURFACE MOUNT, 0505 ROHS COMPLIANT: YES

CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 500V, 1.7857% +TOL, 1.7857% -TOL, BG, 90+/-20PPM/CEL TC, 0.0000056UF, SURFACE MOUNT, 0505 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96AJ1874
Product Name Ceramic Capacitor, Multilayer, Ceramic, 500V, 1.7857% +Tol, 1.7857% -Tol, Bg, 90+/-20Ppm/cel Tc, 0.0000056Uf, Surface Mount, 0505 Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details