KYOCERA AVX Components Corporation Hi-Q Military QPL Capacitors CDR14BG0R6EBUR

Description
Mil-PRF-55681 qualified to S level. Offered in a range of sizes, dielectrics, and terminations, which are covered by CDR11, CDR12, CDR13 and CDR14 styles. These parts offer the same performance as our SQ Series. These parts are qualified to the DLA drawings listed in the “Technical Information” below (DLA Drawings 0402, 0603, 0805, 1210). The Military RF Series exhibits low loss, high current handling, and high self-resonance. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote
Description
Mil-PRF-55681 qualified to S level. Offered in a range of sizes, dielectrics, and terminations, which are covered by CDR11, CDR12, CDR13 and CDR14 styles. These parts offer the same performance as our SQ Series. These parts are qualified to the DLA drawings listed in the “Technical Information” below (DLA Drawings 0402, 0603, 0805, 1210). The Military RF Series exhibits low loss, high current handling, and high self-resonance. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Military QPL Capacitors
CDR14BG0R6EBUR
Hi-Q Military QPL Capacitors CDR14BG0R6EBUR
Mil-PRF-55681 qualified to S level. Offered in a range of sizes, dielectrics, and terminations, which are covered by CDR11, CDR12, CDR13 and CDR14 styles. These parts offer the same performance as our SQ Series. These parts are qualified to the DLA drawings listed in the “Technical Information” below (DLA Drawings 0402, 0603, 0805, 1210). The Military RF Series exhibits low loss, high current handling, and high self-resonance. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

Mil-PRF-55681 qualified to S level. Offered in a range of sizes, dielectrics, and terminations, which are covered by CDR11, CDR12, CDR13 and CDR14 styles. These parts offer the same performance as our SQ Series. These parts are qualified to the DLA drawings listed in the “Technical Information” below (DLA Drawings 0402, 0603, 0805, 1210). The Military RF Series exhibits low loss, high current handling, and high self-resonance.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number CDR14BG0R6EBUR
Product Name Hi-Q Military QPL Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details