Kyocera Corporation Ceramic Capacitors CDR12BG3R9ABWS

Description
3.9pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1015-2-ND
Ceramic Capacitors 1010-1015-2-ND
3.9pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR12BG3R9ABWS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR12BG3R9ABWS
Ceramic Capacitors CDR12BG3R9ABWS
CAP CER 3.9PF 50V BG 0505

CAP CER 3.9PF 50V BG 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1010-1015-2-ND CDR12BG3R9ABWS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details