AVX Corporation Ceramic Capacitors CDR05BX224AKUS

Description
0.22µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR05BX224AKUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR05BX224AKUS-ND
Ceramic Capacitors CDR05BX224AKUS-ND
0.22µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

0.22µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx - 92H5175 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx
92H5175
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx 92H5175
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1825; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1825; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDR05BX224AKUS-ND 92H5175
Product Name Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details