KYOCERA AVX Components Corporation Ceramic Capacitors CDR05BP472BKUS

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR05BP472BKUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR05BP472BKUS-ND
Ceramic Capacitors 478-CDR05BP472BKUS-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - CDR05BP472BKUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR05BP472BKUS
Ceramic Capacitors CDR05BP472BKUS
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site
Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 49J3581 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
49J3581
Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 49J3581
Capacitor,Ceramic,4. 7nF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7nF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR05BP472BKUS-ND CDR05BP472BKUS 49J3581
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details