KYOCERA AVX Components Corporation Ceramic Capacitors CDR04BX184AKSP

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR04BX184AKSP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR04BX184AKSP-ND
Ceramic Capacitors 478-CDR04BX184AKSP-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 49J3394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
49J3394
Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 49J3394
Capacitor,Ceramic,18 0000pF,50VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,3 0ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,180000pF,50VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CDR04BX184AKSP-ND 49J3394
Product Name Ceramic Capacitors Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details