KYOCERA AVX Components Corporation Ceramic Capacitors CDR03BX123BKSP

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR03BX123BKSP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR03BX123BKSP-ND
Ceramic Capacitors 478-CDR03BX123BKSP-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR03BX123BKSP
Military QPL Ceramic Chip Capacitors CDR03BX123BKSP
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Capacitor,ceramic,12Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 49J2634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
49J2634
Capacitor,ceramic,12Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 49J2634
Capacitor,Ceramic,12 nF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,12nF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CDR03BX123BKSP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR03BX123BKSP
Ceramic Capacitors CDR03BX123BKSP
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-CDR03BX123BKSP-ND CDR03BX123BKSP 49J2634 CDR03BX123BKSP
Product Name Ceramic Capacitors Military QPL Ceramic Chip Capacitors Capacitor,ceramic,12Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers