KYOCERA AVX Components Corporation Capacitor,ceramic,3.9Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ck-Tc Code,250Ppm-Tc Rohs Compliant Kyocera Avx CCR09CK3R9DR

Description
Capacitor,Ceramic,3. 9pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CK-TC Code,250ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,3. 9pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CK-TC Code,250ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,3.9Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ck-Tc Code,250Ppm-Tc Rohs Compliant Kyocera Avx - 48J9802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ck-Tc Code,250Ppm-Tc Rohs Compliant Kyocera Avx
48J9802
Capacitor,ceramic,3.9Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ck-Tc Code,250Ppm-Tc Rohs Compliant Kyocera Avx 48J9802
Capacitor,Ceramic,3. 9pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CK-TC Code,250ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.9pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CK-TC Code,250ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CCR09CK3R9DR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CCR09CK3R9DR
Ceramic Capacitors CCR09CK3R9DR
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 48J9802 CCR09CK3R9DR
Product Name Capacitor,ceramic,3.9Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ck-Tc Code,250Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details