KYOCERA AVX Components Corporation Capacitor,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ch-Tc Code,60Ppm-Tc Rohs Compliant Kyocera Avx CCR09CH8R2DS

Description
Capacitor,Ceramic,8. 2pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CH-TC Code,60ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,8. 2pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CH-TC Code,60ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ch-Tc Code,60Ppm-Tc Rohs Compliant Kyocera Avx - 48J9776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ch-Tc Code,60Ppm-Tc Rohs Compliant Kyocera Avx
48J9776
Capacitor,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ch-Tc Code,60Ppm-Tc Rohs Compliant Kyocera Avx 48J9776
Capacitor,Ceramic,8. 2pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CH-TC Code,60ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,8.2pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CH-TC Code,60ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48J9776
Product Name Capacitor,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,ch-Tc Code,60Ppm-Tc Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details