KYOCERA AVX Components Corporation Ceramic Capacitors CCR07CG393GR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CCR07CG393GR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CCR07CG393GR-ND
Ceramic Capacitors 478-CCR07CG393GR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,39000Pf,50Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J9499 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39000Pf,50Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J9499
Capacitor,ceramic,39000Pf,50Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J9499
Capacitor,Ceramic,39 000pF,50VDC,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,39000pF,50VDC,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CCR07CG393GR-ND 48J9499
Product Name Ceramic Capacitors Capacitor,ceramic,39000Pf,50Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details