KYOCERA AVX Components Corporation Ceramic Capacitors CCR07CG104JS

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CCR07CG104JS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CCR07CG104JS-ND
Ceramic Capacitors 478-CCR07CG104JS-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J9428 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J9428
Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J9428
Capacitor,Ceramic,10 0000pF,50VDC,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,100000pF,50VDC,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CCR07CG104JS-ND 48J9428
Product Name Ceramic Capacitors Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details