KYOCERA AVX Components Corporation Ceramic Capacitors CCR07CG104JM

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CCR07CG104JM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CCR07CG104JM-ND
Ceramic Capacitors 478-CCR07CG104JM-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J9425 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J9425
Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J9425
Capacitor,Ceramic,10 0000pF,50VDC,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,100000pF,50VDC,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CCR07CG104JM-ND 48J9425
Product Name Ceramic Capacitors Capacitor,ceramic,100000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers