KYOCERA AVX Components Corporation Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx CCR05CJ4R7DR

Description
Capacitor,Ceramic,4. 7pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,4. 7pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx - 48J8846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx
48J8846
Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx 48J8846
Capacitor,Ceramic,4. 7pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CCR05CJ4R7DR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CCR05CJ4R7DR
Ceramic Capacitors CCR05CJ4R7DR
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 48J8846 CCR05CJ4R7DR
Product Name Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers