KYOCERA AVX Components Corporation Ceramic Capacitors CCR05CG331JMVTR1

Description
CAP CER RADIAL
Description
CAP CER RADIAL

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CCR05CG331JMVTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CCR05CG331JMVTR1
Ceramic Capacitors CCR05CG331JMVTR1
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Capacitor,ceramic,330Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J8400 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J8400
Capacitor,ceramic,330Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J8400
Capacitor,Ceramic,33 0pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,330pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CCR05CG331JMVTR1 48J8400
Product Name Ceramic Capacitors Capacitor,ceramic,330Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details