Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:CCR Series; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC3001 |
| Product Name | Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |