KYOCERA AVX Components Corporation Film Capacitor CB182E0335KBC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB182E0335KBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB182E0335KBC
Film Capacitor CB182E0335KBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitor Poly Film Film 3.3Uf 10%, 100V,, Full Reel; Dielectric Type Kyocera Avx - 69K7451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 3.3Uf 10%, 100V,, Full Reel; Dielectric Type Kyocera Avx
69K7451
Capacitor Poly Film Film 3.3Uf 10%, 100V,, Full Reel; Dielectric Type Kyocera Avx 69K7451
CAPACITOR POLY FILM FILM 3.3UF 10%, 100V,, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:6054 [15014 Metric]; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 3.3UF 10%, 100V,, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:6054 [15014 Metric]; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - CB182E0335KBC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
CB182E0335KBC
Capacitors - Film Capacitors CB182E0335KBC
CAP FILM

CAP FILM

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CB182E0335KBC 69K7451 CB182E0335KBC
Product Name Film Capacitor Capacitor Poly Film Film 3.3Uf 10%, 100V,, Full Reel; Dielectric Type Kyocera Avx Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details