AVX Corporation Varistor, Mlv, Aec-Q200, 225V, 0603; Voltage Rating Vac Kyocera Avx CAN0001DP

Description
VARISTOR, MLV, AEC-Q200, 225V, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:CAN Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, AEC-Q200, 225V, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:CAN Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, Aec-Q200, 225V, 0603; Voltage Rating Vac Kyocera Avx - 58AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, Aec-Q200, 225V, 0603; Voltage Rating Vac Kyocera Avx
58AC2316
Varistor, Mlv, Aec-Q200, 225V, 0603; Voltage Rating Vac Kyocera Avx 58AC2316
VARISTOR, MLV, AEC-Q200, 225V, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:CAN Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes

VARISTOR, MLV, AEC-Q200, 225V, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:CAN Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58AC2316
Product Name Varistor, Mlv, Aec-Q200, 225V, 0603; Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details