AVX Corporation Capacitor, Rf, 0.4Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx C005YJ0R4PBS

Description
CAPACITOR, RF, 0.4PF, 0.02PF, 16V, 1005; Capacitance:0.4pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, RF, 0.4PF, 0.02PF, 16V, 1005; Capacitance:0.4pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Rf, 0.4Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx - 05W6156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 0.4Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
05W6156
Capacitor, Rf, 0.4Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx 05W6156
CAPACITOR, RF, 0.4PF, 0.02PF, 16V, 1005; Capacitance:0.4pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes

CAPACITOR, RF, 0.4PF, 0.02PF, 16V, 1005; Capacitance:0.4pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05W6156
Product Name Capacitor, Rf, 0.4Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details