AVX Corporation Connectors,Interconnects BZ12GA124ZLBA2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details