CAP 560MF -20% +80% 3.6V T/H
CAPACITOR SUPER0.56F3.6V0.025 OHM +80 -20%; Capacitance:0.56F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMD RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BZ023A564ZAB | 12P6399 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Super0.56F3.6V0.025 Ohm +80 -20%; Capacitance Kyocera Avx |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Capacitance Range | 560000 microF | 560000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |