Kyocera Corporation Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx BZ015A503ZLB

Description
CAPACITOR SUPER, 0.05F, 5.5V, 0.16 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.16ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR SUPER, 0.05F, 5.5V, 0.16 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.16ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx - 01P0609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx
01P0609
Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx 01P0609
CAPACITOR SUPER, 0.05F, 5.5V, 0.16 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.16ohm RoHS Compliant: Yes

CAPACITOR SUPER, 0.05F, 5.5V, 0.16 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.16ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ015A503ZLB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ015A503ZLB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ015A503ZLB
CAP 50MF -20% +80% 5.5V T/H

CAP 50MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 01P0609 BZ015A503ZLB
Product Name Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Gull Wing
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 50000 microF 50000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details