Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ014B333ZSB

Description
CAP 33MF -20% +80% 4.5V SMD
Description
CAP 33MF -20% +80% 4.5V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ014B333ZSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ014B333ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ014B333ZSB
CAP 33MF -20% +80% 4.5V SMD

CAP 33MF -20% +80% 4.5V SMD

Supplier's Site
Capacitor Super0.033F4.5V0.15 Ohm +80 -20%; Capacitance Kyocera Avx - 67R2395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super0.033F4.5V0.15 Ohm +80 -20%; Capacitance Kyocera Avx
67R2395
Capacitor Super0.033F4.5V0.15 Ohm +80 -20%; Capacitance Kyocera Avx 67R2395
CAPACITOR SUPER0.033F4.5V0.15 OHM +80 -20%; Capacitance:33000µF; Voltage(DC):4.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.15ohm; No. of Pins:3 RoHS Compliant: Yes

CAPACITOR SUPER0.033F4.5V0.15 OHM +80 -20%; Capacitance:33000µF; Voltage(DC):4.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.15ohm; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BZ014B333ZSB 67R2395
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Super0.033F4.5V0.15 Ohm +80 -20%; Capacitance Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -20 to 70 C (-4 to 158 F)
Capacitance Range 33000 microF 33000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details