10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 10000PF 5% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-3430-ND | BQ014G0103J |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |