KYOCERA AVX Components Corporation RF Filters BP0FA1130A700

Description
1.13GHz Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 1.43dB 31-ULGA
Request a Quote Datasheet
Description
1.13GHz Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 1.43dB 31-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - BP0FA1130A700-ND - DigiKey
Thief River Falls, MN, United States
1.13GHz Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 1.43dB 31-ULGA

1.13GHz Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 1.43dB 31-ULGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number BP0FA1130A700-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1130 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1045-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 16750 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω - BPF-C510+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 510 dB
View Details
4 suppliers
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Band 42, 200 MHz Bandpass Filter - QPQ3500 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details