AVX Corporation Smd Multilayer Ceramic Capacitor, At Series, 4700 Pf, 10%, C0G / Np0, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx AT103A472KAT9A

Description
SMD Multilayer Ceramic Capacitor, AT Series, 4700 pF, 10%, C0G / NP0, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, AT Series, 4700 pF, 10%, C0G / NP0, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, At Series, 4700 Pf, 10%, C0G / Np0, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 54Y0730 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, At Series, 4700 Pf, 10%, C0G / Np0, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
54Y0730
Smd Multilayer Ceramic Capacitor, At Series, 4700 Pf, 10%, C0G / Np0, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 54Y0730
SMD Multilayer Ceramic Capacitor, AT Series, 4700 pF, 10%, C0G / NP0, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AT Series, 4700 pF, 10%, C0G / NP0, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54Y0730
Product Name Smd Multilayer Ceramic Capacitor, At Series, 4700 Pf, 10%, C0G / Np0, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details