KYOCERA AVX Components Corporation Attenuators AT0603T03ECAS3

Description
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T03ECAS3-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number AT0603T03ECAS3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details