KYOCERA AVX Components Corporation Attenuators AT0603T00ECATD

Description
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T00ECATD-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number AT0603T00ECATD-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-SVA-2000+TR-ND - DigiKey
Specs
Attenuation 23 to 35 dB
Package Type 12-SMD Module
View Details
Fixed Attenuators - NFA11001 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.6 :1
View Details