AVX Corporation Multilayer Ceramic Capacitor, At Series, 0.022 F, 10%, Vht, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx AT053T223KA19A

Description
Multilayer Ceramic Capacitor, AT Series, 0.022 - F, - 10%, VHT, 25 V, 0805 [2012 Metric] RoHS Compliant: No
Datasheet
Description
Multilayer Ceramic Capacitor, AT Series, 0.022 - F, - 10%, VHT, 25 V, 0805 [2012 Metric] RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, At Series, 0.022 F, 10%, Vht, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 80X3150 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, At Series, 0.022 F, 10%, Vht, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
80X3150
Multilayer Ceramic Capacitor, At Series, 0.022 F, 10%, Vht, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 80X3150
Multilayer Ceramic Capacitor, AT Series, 0.022 - F, - 10%, VHT, 25 V, 0805 [2012 Metric] RoHS Compliant: No

Multilayer Ceramic Capacitor, AT Series, 0.022 - F, - 10%, VHT, 25 V, 0805 [2012 Metric] RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80X3150
Product Name Multilayer Ceramic Capacitor, At Series, 0.022 F, 10%, Vht, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details