AS Series
Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.
Features
Applications
FIXED IND 16.6NH 4.4A 8 MOHM SMD
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | AS0816N6GTR | 478-AS0816N6GTR-ND |
| Product Name | Air Core Inductor | Fixed Inductors |
| Inductance Range | 0.0166 microH | |
| DCR | 0.0080 ohms | 0.0080 ohms |
| Q Factor | 130 | 130 |
| SRF | 3400 MHz | 3400 MHz |
| Testing Frequency | 400000 kHz | 400000 kHz |