KYOCERA AVX Components Corporation Air Core Inductor AS0619N4JTR

Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet
Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AS0619N4JTR
Air Core Inductor AS0619N4JTR
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching

AS Series

Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.

Features

  • Square cross section construction
  • Available in 0806, 0807, and 0908 sizes
  • 20 Inducance values ranging from 5.5nH to 27.3nH
  • High Q
  • High Current
  • Excellent SRF

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Inductors, Coils, and Chokes
Product Number AS0619N4JTR
Product Name Air Core Inductor
Inductance Range 0.0194 microH
DCR 0.0100 ohms
Q Factor 90
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details