KYOCERA AVX Components Corporation Air Core Inductor AS0612N3GTR

Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet
Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AS0612N3GTR
Air Core Inductor AS0612N3GTR
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching

AS Series

Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.

Features

  • Square cross section construction
  • Available in 0806, 0807, and 0908 sizes
  • 20 Inducance values ranging from 5.5nH to 27.3nH
  • High Q
  • High Current
  • Excellent SRF

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching
Supplier's Site Datasheet
Inductor, 12.3Nh, 2%, 4.8Ghz, Air Core; Inductance Kyocera Avx - 36X2259 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12.3Nh, 2%, 4.8Ghz, Air Core; Inductance Kyocera Avx
36X2259
Inductor, 12.3Nh, 2%, 4.8Ghz, Air Core; Inductance Kyocera Avx 36X2259
INDUCTOR, 12.3NH, 2%, 4.8GHZ, AIR CORE; Inductance:12.3nH; RMS Current (Irms):2.9A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.93mm x 1.829mm x 1.397mm; DC Resistance Max:0.008ohm; Self Resonant RoHS Compliant: Yes

INDUCTOR, 12.3NH, 2%, 4.8GHZ, AIR CORE; Inductance:12.3nH; RMS Current (Irms):2.9A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.93mm x 1.829mm x 1.397mm; DC Resistance Max:0.008ohm; Self Resonant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AS0612N3GTR 36X2259
Product Name Air Core Inductor Inductor, 12.3Nh, 2%, 4.8Ghz, Air Core; Inductance Kyocera Avx
Inductance Range 0.0123 microH 0.0123 microH
DCR 0.0080 ohms 0.0080 ohms
Q Factor 90
SRF 4800 MHz
Testing Frequency 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details