AVX Corporation Multilayer Ceramic Capacitor, Skycap Ar Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx AR215C104K4R*

Description
Multilayer Ceramic Capacitor, SkyCap AR Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, SkyCap AR Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Skycap Ar Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 33P6470 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Ar Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
33P6470
Multilayer Ceramic Capacitor, Skycap Ar Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 33P6470
Multilayer Ceramic Capacitor, SkyCap AR Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap AR Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P6470
Product Name Multilayer Ceramic Capacitor, Skycap Ar Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details