CAP CER RADIAL
SKYCAPS / T&R ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AR201C472K4RTR2 | AR201C472K4RTR2 | 65M7591 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Skycaps / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Single-Layer | Film Capacitors | |
| Applications | Automotive; Automotive | Automotive | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |