Kyocera Corporation Ceramic Capacitors AQ14EA681JATME

Description
680pF ±5% 150V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet
Description
680pF ±5% 150V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ14EA681JATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ14EA681JATME-ND
Ceramic Capacitors AQ14EA681JATME-ND
680pF ±5% 150V Ceramic Capacitor A 1111 (2828 Metric)

680pF ±5% 150V Ceramic Capacitor A 1111 (2828 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 680Pf, 150V, Aq14 5%; Capacitance Kyocera Avx - 65M7499 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 680Pf, 150V, Aq14 5%; Capacitance Kyocera Avx
65M7499
Capacitor Rf/microwave 680Pf, 150V, Aq14 5%; Capacitance Kyocera Avx 65M7499
CAPACITOR RF/MICROWAVE 680PF, 150V, AQ14 5%; Capacitance:680pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1111 [2828 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 680PF, 150V, AQ14 5%; Capacitance:680pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1111 [2828 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ14EA681JATME-ND 65M7499
Product Name Ceramic Capacitors Capacitor Rf/microwave 680Pf, 150V, Aq14 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details