AQ147M910GAJBE -- CERAMIC CAPACITORS
Kyocera Corporation
Ceramic Capacitors
AQ147M910GAJBE
Description
CAP CER 91PF 500V 1111
Description
CAP CER 91PF 500V 1111
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
AQ147M910GAJBE |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor; Surface Mount, MLCC
|
|
Technology
|
Film Capacitors
|
|
Applications
|
High Frequency; RF / Microwave
|
|
Capacitance Type
|
Fixed
|
|
Operating Temperature
|
-55 to 175 C (-67 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Operating Temperature
-65 to 200 C (-85 to 392 F)
Capacitance Tolerance
20 (+/- %)
Packing Method
Bulk
View Details
2 suppliers
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
900000 microF
View Details