Kyocera Corporation Ceramic Capacitors AQ147M240FAJWE

Description
24pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
24pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ147M240FAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ147M240FAJWE-ND
Ceramic Capacitors AQ147M240FAJWE-ND
24pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)

24pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - AQ147M240FAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ147M240FAJWE
Ceramic Capacitors AQ147M240FAJWE
CAP CER 24PF 500V 1111

CAP CER 24PF 500V 1111

Supplier's Site Datasheet
Capacitor,ceramic,24Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 48J7102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,24Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
48J7102
Capacitor,ceramic,24Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 48J7102
Capacitor,Ceramic,24 pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,24pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number AQ147M240FAJWE-ND AQ147M240FAJWE 48J7102
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,24Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers