KYOCERA AVX Components Corporation Capacitor Rf/microwave 470Pf, 200V, Aq14 5%; Capacitance Kyocera Avx AQ142M471JATME

Description
CAPACITOR RF/MICROWAVE 470PF, 200V, AQ14 5%; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1111 [2828 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF/MICROWAVE 470PF, 200V, AQ14 5%; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1111 [2828 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 470Pf, 200V, Aq14 5%; Capacitance Kyocera Avx - 65M7518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 470Pf, 200V, Aq14 5%; Capacitance Kyocera Avx
65M7518
Capacitor Rf/microwave 470Pf, 200V, Aq14 5%; Capacitance Kyocera Avx 65M7518
CAPACITOR RF/MICROWAVE 470PF, 200V, AQ14 5%; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1111 [2828 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 470PF, 200V, AQ14 5%; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1111 [2828 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65M7518
Product Name Capacitor Rf/microwave 470Pf, 200V, Aq14 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers