Kyocera Corporation Ceramic Capacitors AQ12EA220KAJME

Description
22pF ±10% 150V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet
Description
22pF ±10% 150V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ12EA220KAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ12EA220KAJME-ND
Ceramic Capacitors AQ12EA220KAJME-ND
22pF ±10% 150V Ceramic Capacitor A 0505 (1313 Metric)

22pF ±10% 150V Ceramic Capacitor A 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AQ12EA220KAJME-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details