CAP ALUM POLY 330UF 20% 16V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-APZ0609331M016RTR-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 330 microF |