Kyocera Corporation RF Antennas AP522304

Description
AUTOMOTIVE BROADBAND FR4 EMBEDDE
Request a Quote Datasheet
Description
AUTOMOTIVE BROADBAND FR4 EMBEDDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-AP522304CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE BROADBAND FR4 EMBEDDE

AUTOMOTIVE BROADBAND FR4 EMBEDDE

Buy Now Datasheet
RF Antennas - 478-AP522304DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE BROADBAND FR4 EMBEDDE

AUTOMOTIVE BROADBAND FR4 EMBEDDE

Buy Now Datasheet
RF Antennas - 478-AP522304TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE BROADBAND FR4 EMBEDDE

AUTOMOTIVE BROADBAND FR4 EMBEDDE

Buy Now Datasheet
RF Antennas - AP522304 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP522304
RF Antennas AP522304
892MHz, 1.94GHz ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount

892MHz, 1.94GHz ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-AP522304CT-ND AP522304
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi
Primary Frequency Range 892.0 to 1940.0 MHz
Gain 0.0 to 0.7000 dB
VSWR 2.5 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details