KYOCERA AVX Components Corporation Air Core Inductor AL12A05N0KTR

Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet
Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AL12A05N0KTR
Air Core Inductor AL12A05N0KTR
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing

AL Series

Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.

Features

  • Air Core Construction
  • High Q
  • High Current
  • Excellent SRF
  • Many inductance values ranging from 1.65nH to 538nH

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching/Tuning
  • Decoupling/Bypassing
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Inductors, Coils, and Chokes
Product Number AL12A05N0KTR
Product Name Air Core Inductor
Inductance Range 0.0050 microH
DCR 0.0018 ohms
Q Factor 140
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details