AL Series
Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.
Features
Applications
INDUCTOR, 2.55NH, 5%, 8.2GHZ, AIR CORE; Inductance:2.55nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.005ohm; Self Resonant RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | AL05A2N55JTR | 36X2248 |
| Product Name | Air Core Inductor | Inductor, 2.55Nh, 5%, 8.2Ghz, Air Core; Inductance Kyocera Avx |
| Inductance Range | 0.0026 microH | 0.0026 microH |
| DCR | 0.0050 ohms | 0.0050 ohms |
| Q Factor | 100 | |
| SRF | 8200 MHz | |
| Testing Frequency | 800000 kHz |