KYOCERA AVX Components Corporation Air Core Inductor AL023538NJTS

Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet
Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AL023538NJTS
Air Core Inductor AL023538NJTS
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing

AL Series

Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.

Features

  • Air Core Construction
  • High Q
  • High Current
  • Excellent SRF
  • Many inductance values ranging from 1.65nH to 538nH

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching/Tuning
  • Decoupling/Bypassing
Supplier's Site Datasheet
Inductors AL023538NJTS
RF Inductors - SMD 538nH 5% AIR CORE

RF Inductors - SMD 538nH 5% AIR CORE

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number AL023538NJTS AL023538NJTS
Product Name Air Core Inductor Inductors
Inductance Range 0.5380 microH
DCR 0.0900 ohms
Q Factor 87
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details