Kyocera Corporation Air Core Inductor AL01647N0JTS

Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet
Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AL01647N0JTS
Air Core Inductor AL01647N0JTS
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing

AL Series

Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.

Features

  • Air Core Construction
  • High Q
  • High Current
  • Excellent SRF
  • Many inductance values ranging from 1.65nH to 538nH

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching/Tuning
  • Decoupling/Bypassing
Supplier's Site Datasheet
Fixed Inductors - 478-7171-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7171-2-ND
Fixed Inductors 478-7171-2-ND
47nH Unshielded Wirewound Inductor 3A 5.6mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 3A 5.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Nh, 5%, 2.1Ghz, Air Core; Inductance Kyocera Avx - 36X2245 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 5%, 2.1Ghz, Air Core; Inductance Kyocera Avx
36X2245
Inductor, 47Nh, 5%, 2.1Ghz, Air Core; Inductance Kyocera Avx 36X2245
INDUCTOR, 47NH, 5%, 2.1GHZ, AIR CORE; Inductance:47nH; RMS Current (Irms):3A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0056ohm; Self Resonant Frequency RoHS Compliant: Yes

INDUCTOR, 47NH, 5%, 2.1GHZ, AIR CORE; Inductance:47nH; RMS Current (Irms):3A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0056ohm; Self Resonant Frequency RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AL01647N0JTS 478-7171-2-ND 36X2245
Product Name Air Core Inductor Fixed Inductors Inductor, 47Nh, 5%, 2.1Ghz, Air Core; Inductance Kyocera Avx
Inductance Range 0.0470 microH 0.0470 microH
DCR 0.0056 ohms 0.0056 ohms 0.0056 ohms
Q Factor 100 100
SRF 2100 MHz 2100 MHz
Testing Frequency 150000 kHz 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details