CAP SMD ALUM ELECT 620UF 35V
CAP SMD ALUM ELECT 620UF 35V
CAP SMD ALUM ELECT 620UF 35V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-AEVB1213621M035RDKR-ND | 478-AEVB1213621M035RTR-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |