Kyocera Corporation Aluminum Electrolytic Capacitors AEA1616152M035R

Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-AEA1616152M035RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1616152M035RTR-ND
Aluminum Electrolytic Capacitors 478-AEA1616152M035RTR-ND
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1500µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA1616152M035RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1616152M035RDKR-ND
Aluminum Electrolytic Capacitors 478-AEA1616152M035RDKR-ND
CAP ALUM 1500UF 20% 35V SMD

CAP ALUM 1500UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA1616152M035RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1616152M035RCT-ND
Aluminum Electrolytic Capacitors 478-AEA1616152M035RCT-ND
CAP ALUM 1500UF 20% 35V SMD

CAP ALUM 1500UF 20% 35V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AEA1616152M035R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AEA1616152M035R
Capacitors - Aluminum Electrolytic Capacitors AEA1616152M035R
CAP ALUM 1500UF 20% 35V SMD

CAP ALUM 1500UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-AEA1616152M035RTR-ND 478-AEA1616152M035RDKR-ND AEA1616152M035R
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers