Kyocera Corporation Aluminum Electrolytic Capacitors AEA1213151M080R

Description
150µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-AEA1213151M080RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1213151M080RTR-ND
Aluminum Electrolytic Capacitors 478-AEA1213151M080RTR-ND
150µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

150µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AEA1213151M080R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AEA1213151M080R
Capacitors - Aluminum Electrolytic Capacitors AEA1213151M080R
CAP ALUM 150UF 20% 80V SMD

CAP ALUM 150UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-AEA1213151M080RTR-ND AEA1213151M080R
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers