Kyocera Corporation Aluminum Electrolytic Capacitors AEA1010221M050R

Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-AEA1010221M050RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1010221M050RCT-ND
Aluminum Electrolytic Capacitors 478-AEA1010221M050RCT-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA1010221M050RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1010221M050RTR-ND
Aluminum Electrolytic Capacitors 478-AEA1010221M050RTR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA1010221M050RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1010221M050RDKR-ND
Aluminum Electrolytic Capacitors 478-AEA1010221M050RDKR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx - 68AJ2411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx
68AJ2411
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx 68AJ2411
CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEA Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEA Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx - 68AJ2412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx
68AJ2412
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx 68AJ2412
CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEA Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEA Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 50V, Alu Elec Smd, Radial Rohs Compliant Kyocera Avx - 64AJ3903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec Smd, Radial Rohs Compliant Kyocera Avx
64AJ3903
Cap, 220Uf, 50V, Alu Elec Smd, Radial Rohs Compliant Kyocera Avx 64AJ3903
CAP, 220UF, 50V, ALU ELEC SMD, RADIAL ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC SMD, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - AEA1010221M050R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AEA1010221M050R
Capacitors - Aluminum Electrolytic Capacitors AEA1010221M050R
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-AEA1010221M050RCT-ND 478-AEA1010221M050RDKR-ND 68AJ2411 64AJ3903 AEA1010221M050R
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx Cap, 220Uf, 50V, Alu Elec Smd, Radial Rohs Compliant Kyocera Avx Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers