AVX Corporation 1000PF 100V Capacitor AA101C102K4R

Description
CAP CER 1000PF 100V X7R AXIAL Product overview: AA101C102K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AA101C102K4R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R AXIAL Product overview: AA101C102K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AA101C102K4R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 100V Capacitor
60-AA101C102K4R
1000PF 100V Capacitor 60-AA101C102K4R
CAP CER 1000PF 100V X7R AXIAL Product overview: AA101C102K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AA101C102K4R can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R AXIAL Product overview: AA101C102K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AA101C102K4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-6599-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6599-1-ND
Ceramic Capacitors 478-6599-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R Axial

1000pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-6599-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6599-2-ND
Ceramic Capacitors 478-6599-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R Axial

1000pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - AA101C102K4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AA101C102K4R
Ceramic Capacitors AA101C102K4R
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 29T3532 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
29T3532
Ceramic Capacitor, 1000Pf, 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 29T3532
CERAMIC CAPACITOR, 1000PF, 100V, X7R, 10%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 100V, X7R, 10%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1000Pf, 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 29T3533 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
29T3533
Ceramic Capacitor, 1000Pf, 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 29T3533
CERAMIC CAPACITOR, 1000PF, 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-AA101C102K4R 478-6599-1-ND AA101C102K4R 29T3532
Product Name 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1000Pf, 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details