AVX Corporation Conn, R/a Rcpt, 3Pos, 1Row, 3Mm; Connector Systems Kyocera Avx 9296003202906

Description
CONN, R/A RCPT, 3POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A RCPT, 3POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Rcpt, 3Pos, 1Row, 3Mm; Connector Systems Kyocera Avx - 15AJ5918 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 3Pos, 1Row, 3Mm; Connector Systems Kyocera Avx
15AJ5918
Conn, R/a Rcpt, 3Pos, 1Row, 3Mm; Connector Systems Kyocera Avx 15AJ5918
CONN, R/A RCPT, 3POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes

CONN, R/A RCPT, 3POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AJ5918
Product Name Conn, R/a Rcpt, 3Pos, 1Row, 3Mm; Connector Systems Kyocera Avx
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10073599-116LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 104917-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers